TURCK Inc. Inductive Proximity Sensor; Sensing Range Max Turck NI8U-M12-AN6X

Description
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:8mm; Thread Size - Metric:M12; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:200mA; Sensing Face Diameter:12mm RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:8mm; Thread Size - Metric:M12; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:200mA; Sensing Face Diameter:12mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor; Sensing Range Max Turck - 41M3654 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Turck
41M3654
Inductive Proximity Sensor; Sensing Range Max Turck 41M3654
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:8mm; Thread Size - Metric:M12; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:200mA; Sensing Face Diameter:12mm RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:8mm; Thread Size - Metric:M12; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:200mA; Sensing Face Diameter:12mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 41M3654
Product Name Inductive Proximity Sensor; Sensing Range Max Turck
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Two-Wire Unipolar Vertical Hall-Effect Switch With Advanced Diagnostics - A1130LUA-Y-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details