TURCK Inc. Inductive Proximity Sensor; Sensing Range Max Turck NI20U-M30-AN6X

Description
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:20mm; Thread Size - Metric:M30; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:200mA; Sensing Face Diameter:30mm RoHS Compliant: No
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:20mm; Thread Size - Metric:M30; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:200mA; Sensing Face Diameter:30mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor; Sensing Range Max Turck - 41M3725 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Turck
41M3725
Inductive Proximity Sensor; Sensing Range Max Turck 41M3725
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:20mm; Thread Size - Metric:M30; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:200mA; Sensing Face Diameter:30mm RoHS Compliant: No

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:20mm; Thread Size - Metric:M30; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:200mA; Sensing Face Diameter:30mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 41M3725
Product Name Inductive Proximity Sensor; Sensing Range Max Turck
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1211ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Photoelectric, Industrial - Z5356-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -4 to 167 F (-20 to 75 C)
View Details
Light-intensive controller for very high-speed measurements - confocalDT IFC2465MP - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 30 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details