TURCK Inc. Inductive Sensor NI20U-EM30-AP6X

Description
(1646300), SENSOR, NONEMBEDDABLE, INDUCTIVE, 20MM RANGE, UPROX, STAINLESS STEEL, PARTIAL THREAD, 30MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
(1646300), SENSOR, NONEMBEDDABLE, INDUCTIVE, 20MM RANGE, UPROX, STAINLESS STEEL, PARTIAL THREAD, 30MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 3519559 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
3519559
Inductive Sensor 3519559
(1646300), SENSOR, NONEMBEDDABLE, INDUCTIVE, 20MM RANGE, UPROX, STAINLESS STEEL, PARTIAL THREAD, 30MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

(1646300), SENSOR, NONEMBEDDABLE, INDUCTIVE, 20MM RANGE, UPROX, STAINLESS STEEL, PARTIAL THREAD, 30MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 3519559
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
String Potentiometers - 04-0760-0236 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Linear Touchless Sensors - TF1 Series - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 3.94 to 39.37 inch (100 to 1000 mm)
Output Voltage; Current
View Details