TURCK Inc. Inductive Sensor NI15-Q30-AP6X

Description
(4659325), SENSOR, NONEMBEDDABLE, INDUCTIVE, 15MM RANGE, SMALL PLASTIC (STATIC), 30MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, POTTED CABLE, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
(4659325), SENSOR, NONEMBEDDABLE, INDUCTIVE, 15MM RANGE, SMALL PLASTIC (STATIC), 30MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, POTTED CABLE, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 3528341 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
3528341
Inductive Sensor 3528341
(4659325), SENSOR, NONEMBEDDABLE, INDUCTIVE, 15MM RANGE, SMALL PLASTIC (STATIC), 30MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, POTTED CABLE, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

(4659325), SENSOR, NONEMBEDDABLE, INDUCTIVE, 15MM RANGE, SMALL PLASTIC (STATIC), 30MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, POTTED CABLE, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 3528341
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Optical Beam Position Detector, 10x10 mm Sensor, 800-1700 nm - CONEX-PSD10GE - Newport MKS
Specs
Sensor Technology Optical Triangulation Position Sensor
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Displacement Sensor-Sensor Head - HPS-CFL007 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.0315 inch (0.8000 mm)
Repeatability 0.0157 mils (0.4000 µm)
View Details