TURCK Inc. Inductive Sensor NI15-G30-AN7X

Description
(1714900), SENSOR, NONEMBEDDABLE, INDUCTIVE, 15MM RANGE, FULL THREAD, 30MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, TTL COMPATIBLE, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
(1714900), SENSOR, NONEMBEDDABLE, INDUCTIVE, 15MM RANGE, FULL THREAD, 30MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, TTL COMPATIBLE, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 602347 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
602347
Inductive Sensor 602347
(1714900), SENSOR, NONEMBEDDABLE, INDUCTIVE, 15MM RANGE, FULL THREAD, 30MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, TTL COMPATIBLE, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

(1714900), SENSOR, NONEMBEDDABLE, INDUCTIVE, 15MM RANGE, FULL THREAD, 30MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, TTL COMPATIBLE, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 602347
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
String Potentiometers - 04-0760-0576 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Linear Rod Series with Return Spring - LS1 Series with Return Spring - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.9843 to 0.3937 inch (25 to 10 mm)
Output Voltage; Current
View Details