INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:10mm; Thread Size - Metric:M12; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Sensing Face Diameter:12mm; Sensor Housing:Cylindrical RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | 41M3663 |
| Product Name | Inductive Proximity Sensor; Sensing Range Max Turck |
| Sensor Technology | Inductive Proximity Sensor |