TURCK Inc. Sensor Cord, M8 4P Rcpt-Free End, 0.2M; Connector Type A Turck MFKS 4-0.2

Description
SENSOR CORD, M8 4P RCPT-FREE END, 0.2M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:0.2m; Cable Length - Imperial:0.656ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes
Description
SENSOR CORD, M8 4P RCPT-FREE END, 0.2M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:0.2m; Cable Length - Imperial:0.656ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, M8 4P Rcpt-Free End, 0.2M; Connector Type A Turck - 41M3585 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, M8 4P Rcpt-Free End, 0.2M; Connector Type A Turck
41M3585
Sensor Cord, M8 4P Rcpt-Free End, 0.2M; Connector Type A Turck 41M3585
SENSOR CORD, M8 4P RCPT-FREE END, 0.2M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:0.2m; Cable Length - Imperial:0.656ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, M8 4P RCPT-FREE END, 0.2M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:0.2m; Cable Length - Imperial:0.656ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 41M3585
Product Name Sensor Cord, M8 4P Rcpt-Free End, 0.2M; Connector Type A Turck
Cable Length 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
ZK2002-2124-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details