TURCK Inc. Product Range Turck FK FS 8/M12

Description
Product Range:FK-FS Series; Sensor Connector Size:M12; Sensor Connector Gender:-; No. of Positions:8 Positions; Sensor Contact Type:-; Sensor Connector Mounting:Straight Panel Mount; Connector Coding:-; Connector Body Material:- RoHS Compliant: Yes
Datasheet
Description
Product Range:FK-FS Series; Sensor Connector Size:M12; Sensor Connector Gender:-; No. of Positions:8 Positions; Sensor Contact Type:-; Sensor Connector Mounting:Straight Panel Mount; Connector Coding:-; Connector Body Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Turck - 62M3151 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Turck
62M3151
Product Range Turck 62M3151
Product Range:FK-FS Series; Sensor Connector Size:M12; Sensor Connector Gender:-; No. of Positions:8 Positions; Sensor Contact Type:-; Sensor Connector Mounting:Straight Panel Mount; Connector Coding:-; Connector Body Material:- RoHS Compliant: Yes

Product Range:FK-FS Series; Sensor Connector Size:M12; Sensor Connector Gender:-; No. of Positions:8 Positions; Sensor Contact Type:-; Sensor Connector Mounting:Straight Panel Mount; Connector Coding:-; Connector Body Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62M3151
Product Name Product Range Turck
Mounting Straight Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - Mini Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables Plug w/Clamp Nut Strain Relief (Cat 8-568B Only) - 111112 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details