TURCK Inc. Time Cube, On Delay, 0.2S To 30Min; Product Range Turck CT 3-E30/H

Description
TIME CUBE, ON DELAY, 0.2S TO 30MIN; Product Range:CT3 Series; Timer Functions:On-Delay; No. of Timing Ranges:30Ranges; Time Min:0.2s; Time Max:30min; Timer Output:-; Supply Voltage Max:265V; Current Rating Nom:-; Panel Cutout Width:-RoHS Compliant: Yes
Datasheet
Description
TIME CUBE, ON DELAY, 0.2S TO 30MIN; Product Range:CT3 Series; Timer Functions:On-Delay; No. of Timing Ranges:30Ranges; Time Min:0.2s; Time Max:30min; Timer Output:-; Supply Voltage Max:265V; Current Rating Nom:-; Panel Cutout Width:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Cube, On Delay, 0.2S To 30Min; Product Range Turck - 19P7140 - Newark, An Avnet Company
Chicago, IL, United States
Time Cube, On Delay, 0.2S To 30Min; Product Range Turck
19P7140
Time Cube, On Delay, 0.2S To 30Min; Product Range Turck 19P7140
TIME CUBE, ON DELAY, 0.2S TO 30MIN; Product Range:CT3 Series; Timer Functions:On-Delay; No. of Timing Ranges:30Ranges; Time Min:0.2s; Time Max:30min; Timer Output:-; Supply Voltage Max:265V; Current Rating Nom:-; Panel Cutout Width:-RoHS Compliant: Yes

TIME CUBE, ON DELAY, 0.2S TO 30MIN; Product Range:CT3 Series; Timer Functions:On-Delay; No. of Timing Ranges:30Ranges; Time Min:0.2s; Time Max:30min; Timer Output:-; Supply Voltage Max:265V; Current Rating Nom:-; Panel Cutout Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 19P7140
Product Name Time Cube, On Delay, 0.2S To 30Min; Product Range Turck
Instrument Type Timer
Technology Electronic
Functions Delay On Timer
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Timer, TH Series - TH-7PM - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Relay, Timer, Spdt, 0.05S-10Days, 240V; Product Range Finder - 08X7291 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Functions Delay On Timer
View Details
2 suppliers
Time Switches - 7350181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details