TURCK Inc. Proximity Switch CM-08N

Description
(A2504), CUSHION MOUNT, SENSOR ACCESSORY, M8X1 INSIDE THREAD, M16X1.5 OUTSIDE THREAD, ANODIZED ALUMINUM, PLASTIC CAP. FREE 2 YEAR RADWELL WARRANTY
Description
(A2504), CUSHION MOUNT, SENSOR ACCESSORY, M8X1 INSIDE THREAD, M16X1.5 OUTSIDE THREAD, ANODIZED ALUMINUM, PLASTIC CAP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 3510952 - Radwell International
Willingboro, NJ, United States
Proximity Switch
3510952
Proximity Switch 3510952
(A2504), CUSHION MOUNT, SENSOR ACCESSORY, M8X1 INSIDE THREAD, M16X1.5 OUTSIDE THREAD, ANODIZED ALUMINUM, PLASTIC CAP. FREE 2 YEAR RADWELL WARRANTY

(A2504), CUSHION MOUNT, SENSOR ACCESSORY, M8X1 INSIDE THREAD, M16X1.5 OUTSIDE THREAD, ANODIZED ALUMINUM, PLASTIC CAP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 3510952
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - A1180ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
Controller with Two Switching Outputs - optoCONTROL CLS1000-2Q-NPN-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details