TURCK Inc. Power Relay, 4Pdt, 5A, 24Vdc, Socket; Contact Configuration Turck C9-A41FX/024VDC

Description
POWER RELAY, 4PDT, 5A, 24VDC, SOCKET; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:C9-A41 Series; Relay Mounting:Socket; Coil Type:DC; Contact Voltage VAC:250V; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, 4PDT, 5A, 24VDC, SOCKET; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:C9-A41 Series; Relay Mounting:Socket; Coil Type:DC; Contact Voltage VAC:250V; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, 4Pdt, 5A, 24Vdc, Socket; Contact Configuration Turck - 06R3114 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 4Pdt, 5A, 24Vdc, Socket; Contact Configuration Turck
06R3114
Power Relay, 4Pdt, 5A, 24Vdc, Socket; Contact Configuration Turck 06R3114
POWER RELAY, 4PDT, 5A, 24VDC, SOCKET; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:C9-A41 Series; Relay Mounting:Socket; Coil Type:DC; Contact Voltage VAC:250V; Relay Terminals:Quick Connect RoHS Compliant: Yes

POWER RELAY, 4PDT, 5A, 24VDC, SOCKET; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:C9-A41 Series; Relay Mounting:Socket; Coil Type:DC; Contact Voltage VAC:250V; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 06R3114
Product Name Power Relay, 4Pdt, 5A, 24Vdc, Socket; Contact Configuration Turck
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-K1-105C sealed (ATEX) - FCL Components America
Specs
Mounting TH
View Details
Power Relays - 2481601 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Coil Voltage 12 volts
Approvals RoHS
Operating Temp -40 F (-40 C)
View Details
Power Relay, Spdt, 6A, 250Vac, Din Rail; Contact Configuration Finder - 75AC8487 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details