TURCK Inc. Relay, 4Pdt, 250Vac, 30Vdc, 5A; Contact Configuration Turck C9-A41BX/024VADC

Description
RELAY, 4PDT, 250VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:24VAC; Contact Current:5A; Product Range:C9-A41 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
RELAY, 4PDT, 250VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:24VAC; Contact Current:5A; Product Range:C9-A41 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, 4Pdt, 250Vac, 30Vdc, 5A; Contact Configuration Turck - 39P8340 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 250Vac, 30Vdc, 5A; Contact Configuration Turck
39P8340
Relay, 4Pdt, 250Vac, 30Vdc, 5A; Contact Configuration Turck 39P8340
RELAY, 4PDT, 250VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:24VAC; Contact Current:5A; Product Range:C9-A41 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 4PDT, 250VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:24VAC; Contact Current:5A; Product Range:C9-A41 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 39P8340
Product Name Relay, 4Pdt, 250Vac, 30Vdc, 5A; Contact Configuration Turck
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Power Relays, Over 2 Amps - 39-G5PZ-1ADC24-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
Relay, 3Pdt, 250Vac, 10A; Contact Configuration Finder - 08X7256 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
DC Coil Voltage 24 volts
View Details