The C7-A20BX is a 2-pole, miniature plug-in relay with change-over contacts rated for 10 A at 250 V AC and 10 A at 30 V DC, featuring an AC/DC bridge rectifier for 24 V DC coil operation. It has a nominal coil power of 1 W at 24 V DC and is compatible with S7-M, S7-L, S7-P, S7-PO, and S7-PI sockets. The relay meets IEC 61810 and EN 60947 standards, with a dielectric strength of 2.5 kV between contacts and coil, and an insulation resistance of at least 1 GΩ at 500 V. Operating temperature ranges from -40°C to +70°C. Mechanical life is 20 million operations for DC, with an electrical life of at least 100,000 operations at nominal load. The package weighs 43 g and complies with IP40 protection. The part includes a free-wheeling diode for DC operation.
RELAY, DPDT, 250VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24V; Contact Current:10A; Product Range:C7-A20 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 36R7987 |
| Product Name | Relay, Dpdt, 250Vac, 30Vdc, 10A; Contact Configuration Turck |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| AC Coil Voltage | 24 volts |