The C12-A21FX/024VDC is a two-pole change-over power relay designed for DC 24 V applications with built-in polarity and free-wheeling diodes. It has a 5 A contact rating for DC loads up to 24 V and a maximum switching voltage of 250 V AC. The relay operates with a nominal coil power of 0.7 W, a pull-in voltage of ≤19.2 V, and a drop-out voltage of ≥2.4 V. It features AgNi contacts with gold plating, an operate time of 10 ms, and a release time of 5 ms. The device is rated for ambient temperatures from -40°C to +70°C, has a mechanical life of 20 million operations for DC, and an electrical life of at least 100,000 operations at nominal load. It meets IEC 61810 and EN 60947 standards, weighs approximately 21 g, and is compatible with S12 and S12-P sockets. The protection degree is IP40.
POWER RELAY, DPDT, 5A, 24VDC, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:C12-A21 Series; Relay Mounting:Socket; Coil Type:DC; Contact Voltage VAC:250V; Relay Terminals:Quick Connect RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 36R7554 |
| Product Name | Power Relay, Dpdt, 5A, 24Vdc, Socket; Contact Configuration Turck |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |