TURCK Inc. Power Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Turck C10-A10X/024VDC

Description
POWER RELAY, SPDT, 250VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:IRC-C10 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Type:InterfaceRoHS Compliant: Yes
Datasheet
Description
POWER RELAY, SPDT, 250VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:IRC-C10 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Type:InterfaceRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Turck - 36R7529 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Turck
36R7529
Power Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Turck 36R7529
POWER RELAY, SPDT, 250VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:IRC-C10 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Type:InterfaceRoHS Compliant: Yes

POWER RELAY, SPDT, 250VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:IRC-C10 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Type:InterfaceRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 36R7529
Product Name Power Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Turck
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Power Relays - 1762869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details
Relay, Dpdt, 250Vac, 12A; Contact Configuration Finder - 08X7206 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details