TURCK Inc. Plug/Receptacle BS 4131-0/9

Description
(U6315), CONNECTOR, FIELD WIREABLE, 7/8" MINIFAST, STRAIGHT MALE, PG 9 CABLE GLAND, 6-8MM CABLE DIAMETER, SCREW TERMINALS, UP TO 16 AWG CONDUCTORS, 250 V, 12 AMP, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
(U6315), CONNECTOR, FIELD WIREABLE, 7/8" MINIFAST, STRAIGHT MALE, PG 9 CABLE GLAND, 6-8MM CABLE DIAMETER, SCREW TERMINALS, UP TO 16 AWG CONDUCTORS, 250 V, 12 AMP, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 582900 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
582900
Plug/Receptacle 582900
(U6315), CONNECTOR, FIELD WIREABLE, 7/8" MINIFAST, STRAIGHT MALE, PG 9 CABLE GLAND, 6-8MM CABLE DIAMETER, SCREW TERMINALS, UP TO 16 AWG CONDUCTORS, 250 V, 12 AMP, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

(U6315), CONNECTOR, FIELD WIREABLE, 7/8" MINIFAST, STRAIGHT MALE, PG 9 CABLE GLAND, 6-8MM CABLE DIAMETER, SCREW TERMINALS, UP TO 16 AWG CONDUCTORS, 250 V, 12 AMP, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sensor Conn, 7/8
Chicago, IL, United States
Sensor Conn, 7/8", Plug, 3Pos, Cable; Product Range Turck
41M2264
Sensor Conn, 7/8", Plug, 3Pos, Cable; Product Range Turck 41M2264
SENSOR CONN, 7/8", PLUG, 3POS, CABLE; Product Range:-; Sensor Connector Size:7/8"; Sensor Connector Gender:Male; No. of Positions:3 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount; Gender:PlugRoHS Compliant: Yes

SENSOR CONN, 7/8", PLUG, 3POS, CABLE; Product Range:-; Sensor Connector Size:7/8"; Sensor Connector Gender:Male; No. of Positions:3 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount; Gender:PlugRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 582900 41M2264
Product Name Plug/Receptacle Sensor Conn, 7/8", Plug, 3Pos, Cable; Product Range Turck
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - USB 2.0 Multiple Deck Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Connector - DIP Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm SMZ Female Plug - 110863 - PIC Wire & Cable
Specs
Gender Female / Jack
View Details