TURCK Inc. Inductive Proximity Sensor; Sensing Range Max Turck BI7-Q08-VN6X2

Description
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:7mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:200mA; Sensing Face Diameter:8mm RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:7mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:200mA; Sensing Face Diameter:8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor; Sensing Range Max Turck - 41M2120 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Turck
41M2120
Inductive Proximity Sensor; Sensing Range Max Turck 41M2120
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:7mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:200mA; Sensing Face Diameter:8mm RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:7mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:200mA; Sensing Face Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 41M2120
Product Name Inductive Proximity Sensor; Sensing Range Max Turck
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000002406-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Sensors - 2093515 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
2 suppliers