TURCK Inc. Inductive Sensor BI4-M12E-AP6X

Description
(4607078), SENSOR, EMBEDDABLE, INDUCTIVE, 4MM RANGE, PARTIAL THREAD, 12MM SIZE, EXTENDED BARREL, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
(4607078), SENSOR, EMBEDDABLE, INDUCTIVE, 4MM RANGE, PARTIAL THREAD, 12MM SIZE, EXTENDED BARREL, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 8435064 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
8435064
Inductive Sensor 8435064
(4607078), SENSOR, EMBEDDABLE, INDUCTIVE, 4MM RANGE, PARTIAL THREAD, 12MM SIZE, EXTENDED BARREL, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

(4607078), SENSOR, EMBEDDABLE, INDUCTIVE, 4MM RANGE, PARTIAL THREAD, 12MM SIZE, EXTENDED BARREL, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 8435064
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
String Potentiometers - 04-0760-0327 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Linear Side Actuated - TP1 Series - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 1.97 to 177 inch (50 to 4500 mm)
Output Voltage; Current
View Details