TURCK Inc. Inductive Proximity Sensor; Sensing Range Max Turck BI3-M12-AD4X

Description
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:3mm; Thread Size - Metric:M12; Sensor Output:DC; Supply Voltage DC Min:10V; Supply Voltage DC Max:65V; Product Range:-; Sensing Face Diameter:12mm; Sensor Housing:Cylindrical RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:3mm; Thread Size - Metric:M12; Sensor Output:DC; Supply Voltage DC Min:10V; Supply Voltage DC Max:65V; Product Range:-; Sensing Face Diameter:12mm; Sensor Housing:Cylindrical RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor; Sensing Range Max Turck - 41M2068 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Turck
41M2068
Inductive Proximity Sensor; Sensing Range Max Turck 41M2068
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:3mm; Thread Size - Metric:M12; Sensor Output:DC; Supply Voltage DC Min:10V; Supply Voltage DC Max:65V; Product Range:-; Sensing Face Diameter:12mm; Sensor Housing:Cylindrical RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:3mm; Thread Size - Metric:M12; Sensor Output:DC; Supply Voltage DC Min:10V; Supply Voltage DC Max:65V; Product Range:-; Sensing Face Diameter:12mm; Sensor Housing:Cylindrical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 41M2068
Product Name Inductive Proximity Sensor; Sensing Range Max Turck
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1193LLHLX-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details