TURCK Inc. Inductive Sensor BI20-G47-RZ3X

Description
(13187), SENSOR, EMBEDDABLE, INDUCTIVE, 20MM RANGE, FULL THREAD, 47MM SIZE, NORMALLY CLOSED, 2-WIRE AC/DC, 20-250 VAC / 10-300 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
(13187), SENSOR, EMBEDDABLE, INDUCTIVE, 20MM RANGE, FULL THREAD, 47MM SIZE, NORMALLY CLOSED, 2-WIRE AC/DC, 20-250 VAC / 10-300 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 3493244 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
3493244
Inductive Sensor 3493244
(13187), SENSOR, EMBEDDABLE, INDUCTIVE, 20MM RANGE, FULL THREAD, 47MM SIZE, NORMALLY CLOSED, 2-WIRE AC/DC, 20-250 VAC / 10-300 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

(13187), SENSOR, EMBEDDABLE, INDUCTIVE, 20MM RANGE, FULL THREAD, 47MM SIZE, NORMALLY CLOSED, 2-WIRE AC/DC, 20-250 VAC / 10-300 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 3493244
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
LVDT Sensors - 020370200010-M - TE Connectivity
Specs
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
2 suppliers
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Linear Rod Type - LWG Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 2.95 to 29.53 inch (75 to 750 mm)
Output Voltage
View Details