TURCK Inc. Inductive Sensor BI2-M12-VP6X

Description
(16302), SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, PARTIAL THREADING, 12MM SIZE, COMPLEMENTARY OUTPUTS, PNP (SOURCING), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
(16302), SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, PARTIAL THREADING, 12MM SIZE, COMPLEMENTARY OUTPUTS, PNP (SOURCING), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 595654 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
595654
Inductive Sensor 595654
(16302), SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, PARTIAL THREADING, 12MM SIZE, COMPLEMENTARY OUTPUTS, PNP (SOURCING), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

(16302), SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, PARTIAL THREADING, 12MM SIZE, COMPLEMENTARY OUTPUTS, PNP (SOURCING), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 595654
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-A19350LUBATN-FBE-A-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Absolute Linear Position Sensor - RF251 - RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.1181 to 0.9843 inch (3 to 25 mm)
View Details
Displacement Sensor - X-WLXS4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.0787 inch (2 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details