TURCK Inc. Inductive Sensor BI2-EG08-AZ14X

Description
(4100001), SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, STAINLESS STEEL, FULL THREAD, 8MM SIZE, NORMALLY OPEN, 2-WIRE, 20-132 VAC / 10-140 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
(4100001), SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, STAINLESS STEEL, FULL THREAD, 8MM SIZE, NORMALLY OPEN, 2-WIRE, 20-132 VAC / 10-140 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 3489991 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
3489991
Inductive Sensor 3489991
(4100001), SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, STAINLESS STEEL, FULL THREAD, 8MM SIZE, NORMALLY OPEN, 2-WIRE, 20-132 VAC / 10-140 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

(4100001), SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, STAINLESS STEEL, FULL THREAD, 8MM SIZE, NORMALLY OPEN, 2-WIRE, 20-132 VAC / 10-140 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Inductive Sensor -  - Radwell International
Willingboro, NJ, United States
Inductive Sensor
Inductive Sensor
TURCK Sensors & Switches BI2-EG08-AZ14X

TURCK Sensors & Switches BI2-EG08-AZ14X

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 3489991
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Displacement encoder - MLO-POT-600-TLF - Festo Corporation
Specs
Linearity 0.0500 ±% Full Scale
Resolution 0.0100 mm (3.94E-4 inches)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
2 suppliers
Displacement Sensor - X-WLXS10 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.1969 inch (5 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details