TURCK Inc. TURK General Purpose BI15-M30-LIU

Description
Sensor, Inductive, Proximity, 15mm
Description
Sensor, Inductive, Proximity, 15mm

Suppliers

Company
Product
Description
Supplier Links
TURK General Purpose - BI15-M30-LIU - Galco Industrial Electronics
Madison Heights, MI, United States
TURK General Purpose
BI15-M30-LIU
TURK General Purpose BI15-M30-LIU
Sensor, Inductive, Proximity, 15mm

Sensor, Inductive, Proximity, 15mm

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Proximity Sensors
Product Number BI15-M30-LIU
Product Name TURK General Purpose
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000291-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.4500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1040993-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers