TURCK Inc. Sensor; Inductive Sensing Mode; 4-Wire NPN; 15; 10 to 65 VDC; 200 mA (Max.) BI15-CP40-VN4X2

Description
Eliminate limit switch failure with long-range combiprox sensors. Up to 40 mm range with 9 sensing positions, weld-field immunity and extended temperature range. Please contact your local Allied sales representative for additional information. Features: Multi-Position Sensor Head (9 Positions) Short-Circuit and Overload Protection Incorporated Reverse Polarity and Wire-Break Protection LEDs Indicate: Output Energized and Power-ON Complementary Output (1 NO. and 1 NC) Specifications: Environment Rating: NEMA 1, 3, 4, 6, 13; IP67 Operating Temperature: –13°F to +158°F Continuous Load Current: 200 mA Max. Voltage Drop: 1.8 VDC at 200 mA
Description
Eliminate limit switch failure with long-range combiprox sensors. Up to 40 mm range with 9 sensing positions, weld-field immunity and extended temperature range. Please contact your local Allied sales representative for additional information. Features: Multi-Position Sensor Head (9 Positions) Short-Circuit and Overload Protection Incorporated Reverse Polarity and Wire-Break Protection LEDs Indicate: Output Energized and Power-ON Complementary Output (1 NO. and 1 NC) Specifications: Environment Rating: NEMA 1, 3, 4, 6, 13; IP67 Operating Temperature: –13°F to +158°F Continuous Load Current: 200 mA Max. Voltage Drop: 1.8 VDC at 200 mA

Suppliers

Company
Product
Description
Supplier Links
Sensor; Inductive Sensing Mode; 4-Wire NPN; 15; 10 to 65 VDC; 200 mA (Max.) - 70035027 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor; Inductive Sensing Mode; 4-Wire NPN; 15; 10 to 65 VDC; 200 mA (Max.)
70035027
Sensor; Inductive Sensing Mode; 4-Wire NPN; 15; 10 to 65 VDC; 200 mA (Max.) 70035027
Eliminate limit switch failure with long-range combiprox sensors. Up to 40 mm range with 9 sensing positions, weld-field immunity and extended temperature range. Please contact your local Allied sales representative for additional information. Features: Multi-Position Sensor Head (9 Positions) Short-Circuit and Overload Protection Incorporated Reverse Polarity and Wire-Break Protection LEDs Indicate: Output Energized and Power-ON Complementary Output (1 NO. and 1 NC) Specifications: Environment Rating: NEMA 1, 3, 4, 6, 13; IP67 Operating Temperature: –13°F to +158°F Continuous Load Current: 200 mA Max. Voltage Drop: 1.8 VDC at 200 mA

Eliminate limit switch failure with long-range combiprox sensors. Up to 40 mm range with 9 sensing positions, weld-field immunity and extended temperature range. Please contact your local Allied sales representative for additional information. Features:

  • Multi-Position Sensor Head (9 Positions)
  • Short-Circuit and Overload Protection Incorporated
  • Reverse Polarity and Wire-Break Protection
  • LEDs Indicate: Output Energized and Power-ON
  • Complementary Output (1 NO. and 1 NC) Specifications:
  • Environment Rating: NEMA 1, 3, 4, 6, 13; IP67
  • Operating Temperature: –13°F to +158°F
  • Continuous Load Current: 200 mA Max.
  • Voltage Drop: 1.8 VDC at 200 mA
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Proximity Sensors
Product Number 70035027
Product Name Sensor; Inductive Sensing Mode; 4-Wire NPN; 15; 10 to 65 VDC; 200 mA (Max.)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3282ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3215R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 3.94 inch (100 mm)
View Details