TURCK Inc. Inductive Sensor BI10-P30-AN6X-B2141

Description
(46974), SENSOR, EMBEDDABLE, INDUCTIVE, 10MM RANGE, FULL THREAD, 30MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 1 LED, MINIFAST 7/8" MALE/PLASTIC, STRAIGHT, 4 PIN, STANDARD. FREE 2 YEAR RADWELL WARRANTY
Description
(46974), SENSOR, EMBEDDABLE, INDUCTIVE, 10MM RANGE, FULL THREAD, 30MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 1 LED, MINIFAST 7/8" MALE/PLASTIC, STRAIGHT, 4 PIN, STANDARD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 582707 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
582707
Inductive Sensor 582707
(46974), SENSOR, EMBEDDABLE, INDUCTIVE, 10MM RANGE, FULL THREAD, 30MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 1 LED, MINIFAST 7/8" MALE/PLASTIC, STRAIGHT, 4 PIN, STANDARD. FREE 2 YEAR RADWELL WARRANTY

(46974), SENSOR, EMBEDDABLE, INDUCTIVE, 10MM RANGE, FULL THREAD, 30MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 1 LED, MINIFAST 7/8" MALE/PLASTIC, STRAIGHT, 4 PIN, STANDARD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 582707
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
 - APS12230LLHALT - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details