TURCK Inc. Inductive Sensor BI1-EH04-AP6X

Description
(4609540), SENSOR, EMBEDDABLE, INDUCTIVE, 1MM RANGE, STAINLESS STEEL, SMOOTH, 4MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
(4609540), SENSOR, EMBEDDABLE, INDUCTIVE, 1MM RANGE, STAINLESS STEEL, SMOOTH, 4MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 66017898 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
66017898
Inductive Sensor 66017898
(4609540), SENSOR, EMBEDDABLE, INDUCTIVE, 1MM RANGE, STAINLESS STEEL, SMOOTH, 4MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

(4609540), SENSOR, EMBEDDABLE, INDUCTIVE, 1MM RANGE, STAINLESS STEEL, SMOOTH, 4MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Inductive Sensor -  - Radwell International
Willingboro, NJ, United States
Inductive Sensor
Inductive Sensor
TURCK Sensors & Switches BI1-EH04-AP6X

TURCK Sensors & Switches BI1-EH04-AP6X

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 66017898
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Heavy-Duty, High-Performance Linear Displacement and Level Measurement Probe - SANTEST GYHR - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Other; Hexagonal Prism
Measurement Range 0.5906 to 78.74 inch (15 to 2000 mm)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Laser Triangulation Sensor - RF600 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.3937 to 98.43 inch (10 to 2500 mm)
View Details
Position, Proximity, Speed (Modules) - Z5614-ND - DigiKey
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details