INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:1.5mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:150mA; Sensing Face Diameter:6.5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | 41M2027 |
| Product Name | Inductive Proximity Sensor; Sensing Range Max Turck |
| Sensor Technology | Inductive Proximity Sensor |