TURCK Inc. Inductive Sensor BI1.5-EG08-AD6X

Description
(4600204), SENSOR, EMBEDDABLE, INDUCTIVE, 1.5 MM RANGE, STAINLESS STEEL, FULL THREAD, 8MM SIZE, NORMALLY OPEN, 2-WIRE DC (TRANSISTOR OUT), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
(4600204), SENSOR, EMBEDDABLE, INDUCTIVE, 1.5 MM RANGE, STAINLESS STEEL, FULL THREAD, 8MM SIZE, NORMALLY OPEN, 2-WIRE DC (TRANSISTOR OUT), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 6516989 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
6516989
Inductive Sensor 6516989
(4600204), SENSOR, EMBEDDABLE, INDUCTIVE, 1.5 MM RANGE, STAINLESS STEEL, FULL THREAD, 8MM SIZE, NORMALLY OPEN, 2-WIRE DC (TRANSISTOR OUT), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

(4600204), SENSOR, EMBEDDABLE, INDUCTIVE, 1.5 MM RANGE, STAINLESS STEEL, FULL THREAD, 8MM SIZE, NORMALLY OPEN, 2-WIRE DC (TRANSISTOR OUT), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 6516989
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Linear Displacement and Level Measurement Probe - SANTEST GYMR6-PF - Exsenco, LLC
Specs
Measurement Range 0.5906 to 295 inch (15 to 7500 mm)
Linearity 0.0250 ±% Full Scale
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Laser Triangulation Sensor - RF602 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.3937 to 19.69 inch (10 to 500 mm)
View Details
Position, Proximity, Speed (Modules) - Z5612-ND - DigiKey
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details