TURCK Inc. Sensor; Inductive Sensing Mode; 10 to 65 VDC; 200 mA (Max.); 1000 Hz BI 5-M18-VN4X-H1141

Description
Features: Choice of Barrel with Potted-In Cable or M12 (eurofast) Quick-Disconnect Short Circuit and Overload Protected Reverse Polarity and Wire Break Protection LED Indicator: Output Energized Complementary Output (1 NO and 1 NC) Specification: Environment Rating: NEMA 1, 3, 4, 6, 13; IP67 Operating Temperature: –13° to +158°F Continuous Load Current: 200 mA Max. Voltage Drop: 1.8 VDC at 200 mA
Description
Features: Choice of Barrel with Potted-In Cable or M12 (eurofast) Quick-Disconnect Short Circuit and Overload Protected Reverse Polarity and Wire Break Protection LED Indicator: Output Energized Complementary Output (1 NO and 1 NC) Specification: Environment Rating: NEMA 1, 3, 4, 6, 13; IP67 Operating Temperature: –13° to +158°F Continuous Load Current: 200 mA Max. Voltage Drop: 1.8 VDC at 200 mA

Suppliers

Company
Product
Description
Supplier Links
Sensor; Inductive Sensing Mode; 10 to 65 VDC; 200 mA (Max.); 1000 Hz - 70034984 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor; Inductive Sensing Mode; 10 to 65 VDC; 200 mA (Max.); 1000 Hz
70034984
Sensor; Inductive Sensing Mode; 10 to 65 VDC; 200 mA (Max.); 1000 Hz 70034984
Features: Choice of Barrel with Potted-In Cable or M12 (eurofast) Quick-Disconnect Short Circuit and Overload Protected Reverse Polarity and Wire Break Protection LED Indicator: Output Energized Complementary Output (1 NO and 1 NC) Specification: Environment Rating: NEMA 1, 3, 4, 6, 13; IP67 Operating Temperature: –13° to +158°F Continuous Load Current: 200 mA Max. Voltage Drop: 1.8 VDC at 200 mA

Features:

  • Choice of Barrel with Potted-In Cable or M12 (eurofast) Quick-Disconnect
  • Short Circuit and Overload Protected
  • Reverse Polarity and Wire Break Protection
  • LED Indicator: Output Energized
  • Complementary Output (1 NO and 1 NC) Specification:
  • Environment Rating: NEMA 1, 3, 4, 6, 13; IP67
  • Operating Temperature: –13° to +158°F
  • Continuous Load Current: 200 mA Max.
  • Voltage Drop: 1.8 VDC at 200 mA
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Proximity Sensors
Product Number 70034984
Product Name Sensor; Inductive Sensing Mode; 10 to 65 VDC; 200 mA (Max.); 1000 Hz
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3283ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
High Temperature Inductive Proximity Sensor - S3860 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0315 inch (0.8000 mm)
View Details