TURCK Inc. Sensor; 12 mm; 10 to 30 VDC; 200 mA (Max.); Inductive; CPB (Housing); BI 4-M12-AP6X-H1141

Description
Solve space problems with picoprox® miniature inductive proximity sensors. Perfect for positioning control, small parts placement, robotic grippers, counting, inspecting and other applications where space is a problem. Self contained DC units switch 100 mA loads with tiny 4 mm, 5 mm, 6.5 mm and 8 mm diameter housings with built-in LEDs. Features: Choice of Barrel with Potted-In Cable, M8 (picofast®), M12 (eurofast®), Quick-Disconnect or Terminal Chamber Short-Circuit and Overload Protected Reverse Polarity and Wire Break Protection LED Indicator: Output Energized (Additional Power on LED, Terminal Chamber Versions) Normally Open Output Specifications: Environment Rating: NEMA 1, 3, 4, 6, 13; IP67 Operating Temperature: –13°F to +158°F Voltage Drop: 1.8 VDC at Max. Load Current

Suppliers

Company
Product
Description
Supplier Links
Sensor; 12 mm; 10 to 30 VDC; 200 mA (Max.); Inductive; CPB (Housing); - 70034936 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor; 12 mm; 10 to 30 VDC; 200 mA (Max.); Inductive; CPB (Housing);
70034936
Sensor; 12 mm; 10 to 30 VDC; 200 mA (Max.); Inductive; CPB (Housing); 70034936
Solve space problems with picoprox® miniature inductive proximity sensors. Perfect for positioning control, small parts placement, robotic grippers, counting, inspecting and other applications where space is a problem. Self contained DC units switch 100 mA loads with tiny 4 mm, 5 mm, 6.5 mm and 8 mm diameter housings with built-in LEDs. Features: Choice of Barrel with Potted-In Cable, M8 (picofast®), M12 (eurofast®), Quick-Disconnect or Terminal Chamber Short-Circuit and Overload Protected Reverse Polarity and Wire Break Protection LED Indicator: Output Energized (Additional Power on LED, Terminal Chamber Versions) Normally Open Output Specifications: Environment Rating: NEMA 1, 3, 4, 6, 13; IP67 Operating Temperature: –13°F to +158°F Voltage Drop: 1.8 VDC at Max. Load Current

Solve space problems with picoprox® miniature inductive proximity sensors. Perfect for positioning control, small parts placement, robotic grippers, counting, inspecting and other applications where space is a problem. Self contained DC units switch 100 mA loads with tiny 4 mm, 5 mm, 6.5 mm and 8 mm diameter housings with built-in LEDs. Features:

  • Choice of Barrel with Potted-In Cable, M8 (picofast®), M12 (eurofast®), Quick-Disconnect or Terminal Chamber
  • Short-Circuit and Overload Protected
  • Reverse Polarity and Wire Break Protection
  • LED Indicator: Output Energized (Additional Power on LED, Terminal Chamber Versions)
  • Normally Open Output Specifications:
  • Environment Rating: NEMA 1, 3, 4, 6, 13; IP67
  • Operating Temperature: –13°F to +158°F
  • Voltage Drop: 1.8 VDC at Max. Load Current
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Proximity Sensors
Product Number 70034936
Product Name Sensor; 12 mm; 10 to 30 VDC; 200 mA (Max.); Inductive; CPB (Housing);
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

SERIES 9000 PHOTOELECTRIC SENSOR - 42GRF-9102-QD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Mode Light-on (optional feature); Dark-on (optional feature)
Electrical Output Voltage
Electrical Connection Mini Quick-Disconnect
View Details
Proximity Sensors, Capacitive Proximity Switches - PCA-F54-022 - Comus International
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical
Electrical Output Switched / Alarm
View Details
Frame Counting Sensor with Single Channel/Multi-Channels - IMS.CX - Intellisense Microelectronics Ltd.
Specs
Body Shape Slot; Other; Frame
Operation Distance 0.7874 to 5.91 inch (20 to 150 mm)
Beam Type Infrared
View Details
Confocal Sensors - IFS2405/90-6 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 2.48 to 2.72 inch (63 to 69 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details