TURCK Inc. Sensor; Inductive Sensing Mode; 10 to 30 VDC; 200 mA (Max.); 2000 Hz BI 4-M12-AN6X

Description
Solve space problems with ® miniature inductive proximity sensors. Perfect for positioning control, small parts placement, robotic grippers, counting, inspecting and other applications where space is a problem. Self contained DC units switch 100 mA loads with tiny 4 mm, 5 mm, 6.5 mm and 8 mm diameter housings with built-in LEDs. Choice of Barrel with Potted-In Cable, M8 (®), M12 (®), Quick-Disconnect or Terminal Chamber Short-Circuit and Overload Protected Reverse Polarity and Wire Break Protection LED Indicator: Output Energized (Additional Power on LED, Terminal Chamber Versions) Normally Open Output Environment Rating: NEMA 1, 3, 4, 6, 13; IP67 Operating Temperature: –13°F to +158°F Voltage Drop: 1.8 VDC at Max. Load Current
Description
Solve space problems with ® miniature inductive proximity sensors. Perfect for positioning control, small parts placement, robotic grippers, counting, inspecting and other applications where space is a problem. Self contained DC units switch 100 mA loads with tiny 4 mm, 5 mm, 6.5 mm and 8 mm diameter housings with built-in LEDs. Choice of Barrel with Potted-In Cable, M8 (®), M12 (®), Quick-Disconnect or Terminal Chamber Short-Circuit and Overload Protected Reverse Polarity and Wire Break Protection LED Indicator: Output Energized (Additional Power on LED, Terminal Chamber Versions) Normally Open Output Environment Rating: NEMA 1, 3, 4, 6, 13; IP67 Operating Temperature: –13°F to +158°F Voltage Drop: 1.8 VDC at Max. Load Current

Suppliers

Company
Product
Description
Supplier Links
Sensor; Inductive Sensing Mode; 10 to 30 VDC; 200 mA (Max.); 2000 Hz - 70034935 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor; Inductive Sensing Mode; 10 to 30 VDC; 200 mA (Max.); 2000 Hz
70034935
Sensor; Inductive Sensing Mode; 10 to 30 VDC; 200 mA (Max.); 2000 Hz 70034935
Solve space problems with ® miniature inductive proximity sensors. Perfect for positioning control, small parts placement, robotic grippers, counting, inspecting and other applications where space is a problem. Self contained DC units switch 100 mA loads with tiny 4 mm, 5 mm, 6.5 mm and 8 mm diameter housings with built-in LEDs. Choice of Barrel with Potted-In Cable, M8 (®), M12 (®), Quick-Disconnect or Terminal Chamber Short-Circuit and Overload Protected Reverse Polarity and Wire Break Protection LED Indicator: Output Energized (Additional Power on LED, Terminal Chamber Versions) Normally Open Output Environment Rating: NEMA 1, 3, 4, 6, 13; IP67 Operating Temperature: –13°F to +158°F Voltage Drop: 1.8 VDC at Max. Load Current

Solve space problems with ® miniature inductive proximity sensors. Perfect for positioning control, small parts placement, robotic grippers, counting, inspecting and other applications where space is a problem. Self contained DC units switch 100 mA loads with tiny 4 mm, 5 mm, 6.5 mm and 8 mm diameter housings with built-in LEDs.

  • Choice of Barrel with Potted-In Cable, M8 (®), M12 (®), Quick-Disconnect or Terminal Chamber
  • Short-Circuit and Overload Protected
  • Reverse Polarity and Wire Break Protection
  • LED Indicator: Output Energized (Additional Power on LED, Terminal Chamber Versions)
  • Normally Open Output
  • Environment Rating: NEMA 1, 3, 4, 6, 13; IP67
  • Operating Temperature: –13°F to +158°F
  • Voltage Drop: 1.8 VDC at Max. Load Current
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Proximity Sensors
Product Number 70034935
Product Name Sensor; Inductive Sensing Mode; 10 to 30 VDC; 200 mA (Max.); 2000 Hz
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000002911-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3225R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 1.18 inch (30 mm)
View Details