TURCK Inc. Sensor, Inductive; M12 x 1; 10 to 65 VDC; 100 mA (Max.); Shielded; Brass BI 2-M12-AD4X-H1141

Description
TURCK inductive proximity sensors are manufactured with shielded coil, designated by “Bi” in the part number, and a non-shielded coil, designated by “Ni” in the part number. Embedded (shielded) units may be safely flush-mounted in metal. Non-embeddable (non-shielded) units require a metal free area around the sensing face. Because of possible interference of the electromagnetic fields generated by the oscillators, minimum spacing is required between adjacent or opposing sensors. Features: Choice of Barrel with Potted-In Cable or M12 (®) Quick-Disconnect Short-Circuit and Overload Protected Reverse Polarity and Wire Break Protection LED Indicator: Output Energized Environment Rating: NEMA 1, 3, 4, 6, 13; IP67 Operating Temperature: –13° to +158°F Max. Load Current: 100 mA Voltage Drop: 5.0 VDC at 100 mA Max. Leakage Current: 0.8 mA
Description
TURCK inductive proximity sensors are manufactured with shielded coil, designated by “Bi” in the part number, and a non-shielded coil, designated by “Ni” in the part number. Embedded (shielded) units may be safely flush-mounted in metal. Non-embeddable (non-shielded) units require a metal free area around the sensing face. Because of possible interference of the electromagnetic fields generated by the oscillators, minimum spacing is required between adjacent or opposing sensors. Features: Choice of Barrel with Potted-In Cable or M12 (®) Quick-Disconnect Short-Circuit and Overload Protected Reverse Polarity and Wire Break Protection LED Indicator: Output Energized Environment Rating: NEMA 1, 3, 4, 6, 13; IP67 Operating Temperature: –13° to +158°F Max. Load Current: 100 mA Voltage Drop: 5.0 VDC at 100 mA Max. Leakage Current: 0.8 mA

Suppliers

Company
Product
Description
Supplier Links
Sensor, Inductive; M12 x 1; 10 to 65 VDC; 100 mA (Max.); Shielded; Brass - 70035003 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor, Inductive; M12 x 1; 10 to 65 VDC; 100 mA (Max.); Shielded; Brass
70035003
Sensor, Inductive; M12 x 1; 10 to 65 VDC; 100 mA (Max.); Shielded; Brass 70035003
TURCK inductive proximity sensors are manufactured with shielded coil, designated by “Bi” in the part number, and a non-shielded coil, designated by “Ni” in the part number. Embedded (shielded) units may be safely flush-mounted in metal. Non-embeddable (non-shielded) units require a metal free area around the sensing face. Because of possible interference of the electromagnetic fields generated by the oscillators, minimum spacing is required between adjacent or opposing sensors. Features: Choice of Barrel with Potted-In Cable or M12 (®) Quick-Disconnect Short-Circuit and Overload Protected Reverse Polarity and Wire Break Protection LED Indicator: Output Energized Environment Rating: NEMA 1, 3, 4, 6, 13; IP67 Operating Temperature: –13° to +158°F Max. Load Current: 100 mA Voltage Drop: 5.0 VDC at 100 mA Max. Leakage Current: 0.8 mA

TURCK inductive proximity sensors are manufactured with shielded coil, designated by “Bi” in the part number, and a non-shielded coil, designated by “Ni” in the part number. Embedded (shielded) units may be safely flush-mounted in metal. Non-embeddable (non-shielded) units require a metal free area around the sensing face. Because of possible interference of the electromagnetic fields generated by the oscillators, minimum spacing is required between adjacent or opposing sensors.
Features:

  • Choice of Barrel with Potted-In Cable or M12 (®) Quick-Disconnect
  • Short-Circuit and Overload Protected
  • Reverse Polarity and Wire Break Protection
  • LED Indicator: Output Energized
  • Environment Rating: NEMA 1, 3, 4, 6, 13; IP67
  • Operating Temperature: –13° to +158°F
  • Max. Load Current: 100 mA
  • Voltage Drop: 5.0 VDC at 100 mA
  • Max. Leakage Current: 0.8 mA
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Proximity Sensors
Product Number 70035003
Product Name Sensor, Inductive; M12 x 1; 10 to 65 VDC; 100 mA (Max.); Shielded; Brass
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 208308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.7874 inch (20 mm)
View Details
Proximity Sensors - Industrial - 1882-1040731-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers