TURCK Inc. Sensor, Inductive, Shielded Mini Proximity, 8mm Threaded Barrel, 3-Wire DC PNP BI 2-EG08-AP6X

Description
Solve space problems with ® miniature inductive proximity sensors. Perfect for positioning control, small parts placement, robotic grippers, counting, inspecting and other applications where space is a problem. Self contained DC units switch 100 mA loads with tiny 4 mm, 5 mm, 6.5 mm and 8 mm diameter housings with built-in LEDs. Choice of Barrel with Potted-In Cable, M8 (®), M12 (®), Quick-Disconnect or Terminal Chamber Short-Circuit and Overload Protected Reverse Polarity and Wire Break Protection LED Indicator: Output Energized (Additional Power on LED, Terminal Chamber Versions) Normally Open Output Environment Rating: NEMA 1, 3, 4, 6, 13; IP67 Operating Temperature: –13°F to +158°F Voltage Drop: 1.8 VDC at Max. Load Current
Description
Solve space problems with ® miniature inductive proximity sensors. Perfect for positioning control, small parts placement, robotic grippers, counting, inspecting and other applications where space is a problem. Self contained DC units switch 100 mA loads with tiny 4 mm, 5 mm, 6.5 mm and 8 mm diameter housings with built-in LEDs. Choice of Barrel with Potted-In Cable, M8 (®), M12 (®), Quick-Disconnect or Terminal Chamber Short-Circuit and Overload Protected Reverse Polarity and Wire Break Protection LED Indicator: Output Energized (Additional Power on LED, Terminal Chamber Versions) Normally Open Output Environment Rating: NEMA 1, 3, 4, 6, 13; IP67 Operating Temperature: –13°F to +158°F Voltage Drop: 1.8 VDC at Max. Load Current

Suppliers

Company
Product
Description
Supplier Links
Sensor, Inductive, Shielded Mini Proximity, 8mm Threaded Barrel, 3-Wire DC PNP - 70034545 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor, Inductive, Shielded Mini Proximity, 8mm Threaded Barrel, 3-Wire DC PNP
70034545
Sensor, Inductive, Shielded Mini Proximity, 8mm Threaded Barrel, 3-Wire DC PNP 70034545
Solve space problems with ® miniature inductive proximity sensors. Perfect for positioning control, small parts placement, robotic grippers, counting, inspecting and other applications where space is a problem. Self contained DC units switch 100 mA loads with tiny 4 mm, 5 mm, 6.5 mm and 8 mm diameter housings with built-in LEDs. Choice of Barrel with Potted-In Cable, M8 (®), M12 (®), Quick-Disconnect or Terminal Chamber Short-Circuit and Overload Protected Reverse Polarity and Wire Break Protection LED Indicator: Output Energized (Additional Power on LED, Terminal Chamber Versions) Normally Open Output Environment Rating: NEMA 1, 3, 4, 6, 13; IP67 Operating Temperature: –13°F to +158°F Voltage Drop: 1.8 VDC at Max. Load Current

Solve space problems with ® miniature inductive proximity sensors. Perfect for positioning control, small parts placement, robotic grippers, counting, inspecting and other applications where space is a problem. Self contained DC units switch 100 mA loads with tiny 4 mm, 5 mm, 6.5 mm and 8 mm diameter housings with built-in LEDs.

  • Choice of Barrel with Potted-In Cable, M8 (®), M12 (®), Quick-Disconnect or Terminal Chamber
  • Short-Circuit and Overload Protected
  • Reverse Polarity and Wire Break Protection
  • LED Indicator: Output Energized (Additional Power on LED, Terminal Chamber Versions)
  • Normally Open Output
  • Environment Rating: NEMA 1, 3, 4, 6, 13; IP67
  • Operating Temperature: –13°F to +158°F
  • Voltage Drop: 1.8 VDC at Max. Load Current
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Proximity Sensors
Product Number 70034545
Product Name Sensor, Inductive, Shielded Mini Proximity, 8mm Threaded Barrel, 3-Wire DC PNP
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3119 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Switches (Solid State) - 620-A1106EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details