TURCK Inc. SENSOR; CAPACITIVE; PROXIMITY; 2-WIRE; RANGE 10MM; THREADED BARREL; 20-250VAC; 2 BCF10-S30-AZ3X

Description
Features: Potted-In Cable LEDs Indicate: Output Energized Normally Open Output Specifications: Environment Rating: NEMA 1, 3, 4, 6, 13; IP67 Operating Temperature: –13°F to +158°F Continuous Load Current: 500 mA Max. Voltage Drop: 7.0 VDC at 500 mA
Datasheet
Description
Features: Potted-In Cable LEDs Indicate: Output Energized Normally Open Output Specifications: Environment Rating: NEMA 1, 3, 4, 6, 13; IP67 Operating Temperature: –13°F to +158°F Continuous Load Current: 500 mA Max. Voltage Drop: 7.0 VDC at 500 mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SENSOR; CAPACITIVE; PROXIMITY; 2-WIRE; RANGE 10MM; THREADED BARREL; 20-250VAC; 2 - 70034605 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR; CAPACITIVE; PROXIMITY; 2-WIRE; RANGE 10MM; THREADED BARREL; 20-250VAC; 2
70034605
SENSOR; CAPACITIVE; PROXIMITY; 2-WIRE; RANGE 10MM; THREADED BARREL; 20-250VAC; 2 70034605
Features: Potted-In Cable LEDs Indicate: Output Energized Normally Open Output Specifications: Environment Rating: NEMA 1, 3, 4, 6, 13; IP67 Operating Temperature: –13°F to +158°F Continuous Load Current: 500 mA Max. Voltage Drop: 7.0 VDC at 500 mA

Features:

  • Potted-In Cable
  • LEDs Indicate: Output Energized
  • Normally Open Output

    Specifications:

  • Environment Rating: NEMA 1, 3, 4, 6, 13; IP67
  • Operating Temperature: –13°F to +158°F
  • Continuous Load Current: 500 mA Max.
  • Voltage Drop: 7.0 VDC at 500 mA
Supplier's Site
Capacitive Proximity Sensor; Sensing Range Max Turck - 99M0971 - Newark, An Avnet Company
Chicago, IL, United States
Capacitive Proximity Sensor; Sensing Range Max Turck
99M0971
Capacitive Proximity Sensor; Sensing Range Max Turck 99M0971
CAPACITIVE PROXIMITY SENSOR; Sensing Range Max:10mm; Thread Size - Metric:M30; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:-; Load Current RMS Max:500mA; Sensing Face Diameter:30mm RoHS Compliant: Yes

CAPACITIVE PROXIMITY SENSOR; Sensing Range Max:10mm; Thread Size - Metric:M30; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:-; Load Current RMS Max:500mA; Sensing Face Diameter:30mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 70034605 99M0971
Product Name SENSOR; CAPACITIVE; PROXIMITY; 2-WIRE; RANGE 10MM; THREADED BARREL; 20-250VAC; 2 Capacitive Proximity Sensor; Sensing Range Max Turck
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3041 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX4162-P1-Z - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers