TURCK Inc. Capacitive Sensor, 10Mm, 10Vdc-30Vdc; Sensing Range Max Turck BC10-QF5.5-RN6X2

Description
CAPACITIVE SENSOR, 10MM, 10VDC-30VDC; Sensing Range Max:10mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CAPACITIVE SENSOR, 10MM, 10VDC-30VDC; Sensing Range Max:10mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Sensor, 10Mm, 10Vdc-30Vdc; Sensing Range Max Turck - 35R6960 - Newark, An Avnet Company
Chicago, IL, United States
Capacitive Sensor, 10Mm, 10Vdc-30Vdc; Sensing Range Max Turck
35R6960
Capacitive Sensor, 10Mm, 10Vdc-30Vdc; Sensing Range Max Turck 35R6960
CAPACITIVE SENSOR, 10MM, 10VDC-30VDC; Sensing Range Max:10mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:- RoHS Compliant: Yes

CAPACITIVE SENSOR, 10MM, 10VDC-30VDC; Sensing Range Max:10mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 35R6960
Product Name Capacitive Sensor, 10Mm, 10Vdc-30Vdc; Sensing Range Max Turck
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A3240ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Cubic Miniature Photoelectric Proximity Sensors - C12 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 118 inch (3000 mm)
View Details