SENSOR CONNECTOR, M12, PLUG, 5POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Right Angle Cable Mount RoHS Compliant: Yes
(U6575), CONNECTOR, FIELD WIREABLE, M12 EUROFAST, RIGHT ANGLE FEMALE, PG 9 CABLE GLAND, 4-8MM CABLE DIAMETER, SCREW TERMINALS, UP TO 18 AWG CONDUCTORS, 60 V, 4 AMP, STANDARD KEY, 5 PIN. FREE 2 YEAR RADWELL WARRANTY
TURCK Electrical Products B 8251-0/PG9
| Newark, An Avnet Company | Radwell International | Radwell International | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 26P1219 | 3488439 | |
| Product Name | Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Turck | Plug/Receptacle | Plug/Receptacle |
| Gender | Female / Jack |