TURCK Inc. Data Conn.; M12 Socket; 4-Pin; Straight; EUROFAST; 250VAC B 8141-0

Description
Features: 4- and 5-Pin Conductors PG 7 and PG 9 Cable Gland Included Converts Hard Wiring to Quick Disconnect Facilitates Field Replacements Seal Rating: NEMA 6P/IP67 Color Coded Pinout Label Option: Order Part Marked “LABEL” Housing Material: PBT, Black Straight Connectors Specifications: Termination: Screw Current Rating: 4 A Temperature Rating: –40 to +85°C
Datasheet
Description
Features: 4- and 5-Pin Conductors PG 7 and PG 9 Cable Gland Included Converts Hard Wiring to Quick Disconnect Facilitates Field Replacements Seal Rating: NEMA 6P/IP67 Color Coded Pinout Label Option: Order Part Marked “LABEL” Housing Material: PBT, Black Straight Connectors Specifications: Termination: Screw Current Rating: 4 A Temperature Rating: –40 to +85°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Conn.; M12 Socket; 4-Pin; Straight; EUROFAST; 250VAC - 70034483 - Allied Electronics, Inc.
Fort Worth, TX, USA
Data Conn.; M12 Socket; 4-Pin; Straight; EUROFAST; 250VAC
70034483
Data Conn.; M12 Socket; 4-Pin; Straight; EUROFAST; 250VAC 70034483
Features: 4- and 5-Pin Conductors PG 7 and PG 9 Cable Gland Included Converts Hard Wiring to Quick Disconnect Facilitates Field Replacements Seal Rating: NEMA 6P/IP67 Color Coded Pinout Label Option: Order Part Marked “LABEL” Housing Material: PBT, Black Straight Connectors Specifications: Termination: Screw Current Rating: 4 A Temperature Rating: –40 to +85°C

Features:

  • 4- and 5-Pin Conductors
  • PG 7 and PG 9 Cable Gland Included
  • Converts Hard Wiring to Quick Disconnect
  • Facilitates Field Replacements
  • Seal Rating: NEMA 6P/IP67
  • Color Coded Pinout Label Option: Order Part Marked “LABEL”
  • Housing Material: PBT, Black
  • Straight Connectors
    Specifications:
  • Termination: Screw
  • Current Rating: 4 A
  • Temperature Rating: –40 to +85°C
Supplier's Site
Plug/Receptacle - 582490 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
582490
Plug/Receptacle 582490
CONNECTOR, FIELD WIREABLE, M12 EUROFAST, STRAIGHT FEMALE, PG 7 CABLE GLAND, 4-6 MM CABLE DIAMETER, SCREW TERMINALS, UP TO 18 AWG CONDUCTORS, 250 V, 4 AMP, STANDARD KEY, 4 PIN. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, FIELD WIREABLE, M12 EUROFAST, STRAIGHT FEMALE, PG 7 CABLE GLAND, 4-6 MM CABLE DIAMETER, SCREW TERMINALS, UP TO 18 AWG CONDUCTORS, 250 V, 4 AMP, STANDARD KEY, 4 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Plug/Receptacle -  - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
Plug/Receptacle
TURCK Electrical Products B 8141-0

TURCK Electrical Products B 8141-0

Supplier's Site
Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Turck - 99M0742 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Turck
99M0742
Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Turck 99M0742
SENSOR CONNECTOR, M12, RCPT, 4POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 4POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Radwell International Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70034483 582490 99M0742
Product Name Data Conn.; M12 Socket; 4-Pin; Straight; EUROFAST; 250VAC Plug/Receptacle Plug/Receptacle Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Turck
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1811/1000-867-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details