TURCK Inc. Sensor Connector, M8, Rcpt, 4Pos, Cable; Product Range Turck B 5141-0

Description
SENSOR CONNECTOR, M8, RCPT, 4POS, CABLE; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes
Datasheet
Description
SENSOR CONNECTOR, M8, RCPT, 4POS, CABLE; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Connector, M8, Rcpt, 4Pos, Cable; Product Range Turck - 41M2016 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Rcpt, 4Pos, Cable; Product Range Turck
41M2016
Sensor Connector, M8, Rcpt, 4Pos, Cable; Product Range Turck 41M2016
SENSOR CONNECTOR, M8, RCPT, 4POS, CABLE; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M8, RCPT, 4POS, CABLE; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 3492049 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
3492049
Plug/Receptacle 3492049
(U6525), CONNECTOR, FIELD WIREABLE, M8 PICOFAST, STRAIGHT FEMALE, 3-5MM CABLE DIAMETER, SOLDER TERMINALS, UP TO 24 AWG CONDUCTORS, 30 VAC / 36 VDC, 4 AMP, 4-PIN. FREE 2 YEAR RADWELL WARRANTY

(U6525), CONNECTOR, FIELD WIREABLE, M8 PICOFAST, STRAIGHT FEMALE, 3-5MM CABLE DIAMETER, SOLDER TERMINALS, UP TO 24 AWG CONDUCTORS, 30 VAC / 36 VDC, 4 AMP, 4-PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 41M2016 3492049
Product Name Sensor Connector, M8, Rcpt, 4Pos, Cable; Product Range Turck Plug/Receptacle
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to BNC Female Feed-Thru Terminator - SALE-TE50 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
N Female Bulkhead R/A PCB Mount Connector - ET-NFRA-BH-PC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details