TURCK Inc. Proximity Switch 63-1883

Description
PROXIMITY SENSOR, 200MA, 10-30VDC, PNP, 4618532. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, 200MA, 10-30VDC, PNP, 4618532. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 91935002 - Radwell International
Willingboro, NJ, United States
Proximity Switch
91935002
Proximity Switch 91935002
PROXIMITY SENSOR, 200MA, 10-30VDC, PNP, 4618532. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, 200MA, 10-30VDC, PNP, 4618532. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 91935002
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Chopper-Stabilized Omnipolar Hall-Effect Switch - A1126LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
 - High Temperature Inductive Proximity Sensors - M18 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.3150 inch (2 to 8 mm)
View Details
Proximity sensor - SIEN-M8NB-NO-S-L - Festo Corporation
Specs
Operation Distance 0.0984 inch (2.5 mm)
Switching Frequency 3 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers