Turck Banner Ltd. Proximity Sensors T30UIPA

Description
Banner T30UIPA
Request a Quote
Description
Banner T30UIPA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 4057218 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
4057218
Proximity Sensors 4057218
Banner T30UIPA

Banner T30UIPA

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 4057218
Product Name Proximity Sensors
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 5.91 to 39.37 inch (150 to 1000 mm)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000321-SE - TE Connectivity
Specs
Operation Distance 0.1970 inch (5 mm)
Switching Frequency 0.5000 kHz
Switch Type Normally Open
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Photoelectric, Industrial - 1882-1027991-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details