Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AC POWER CORDS
TURCK BANNER LTD.
LQMAC-306EF -- POWER CORDS
Turck Banner Ltd.
Power Cords
LQMAC-306EF
Description
Banner LQMAC-306EF Power Cord
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Banner LQMAC-306EF Power Cord
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Power Cords
2708566
Power Cords
2708566
Banner LQMAC-306EF Power Cord
Banner LQMAC-306EF Power Cord
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
AC Power Cords
Product Number
2708566
Product Name
Power Cords
Approvals
RoHS; CE
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
Cable Assy, Jis 8303-Iec 320 C13, 2M; Connector To Connector Schurter
6047.6414
Specs
Cord Length
78.74 inch (2000 mm)
Rated Current
7 amps
Rated Voltage
125 volts
View Details
TE Connectivity
Sensor & Actuator Cables
T41614B9L25-005
Specs
Approvals
RoHS
Cord Length
197 inch (5000 mm)
View Details
Qualtek Electronics Corp.
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 118 inches
312010-01
Specs
Cord Color
Black
Approvals
CEE
Number of Conductors
3
View Details
Linemaster Switch Corporation
Cordset
SF-965-JJ
View Details