Turck Banner Ltd. Proximity Sensors 1644873

Description
Turck BI6U-M12-IOL6X2-H114 1
Request a Quote
Description
Turck BI6U-M12-IOL6X2-H114 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 1888532 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1888532
Proximity Sensors 1888532
Turck BI6U-M12-IOL6X2-H114 1

Turck BI6U-M12-IOL6X2-H1141

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 1888532
Product Name Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 208285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.7874 inch (20 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Programmable Hall Effect Switch - A1128LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Confocal chromatic sensor system with integrated controller - confocalDT IFD2410-3/IE - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.9843 to 1.1 inch (25 to 28 mm)
Switching Frequency 0.1000 to 8 kHz
View Details