Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GAS DISCHARGE TUBES (GDT)
TUNG-SOL
NN901 -- LENGTH TUNG SOL
Tung-Sol
Length Tung Sol
NN901
Description
Length:-; Diameter:1.38"; Height:3.75"; Product Range:
Newark, An Avnet Company
Done
Description
Length:-; Diameter:1.38"; Height:3.75"; Product Range:
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Length Tung Sol
33AC0031
Length Tung Sol
33AC0031
Length:-; Diameter:1.38"; Height:3.75"; Product Range:
Length:-; Diameter:1.38"; Height:3.75"; Product Range:
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Gas Discharge Tubes (GDT)
Product Number
33AC0031
Product Name
Length Tung Sol
Unlock Full Specs
to access all available technical data
Similar Products
VICFUSE
Gas Discharge Tube - 3-Electrode Discharge tube - VBM Series
View Details
RS Components, Ltd.
Gas Discharge Tubes
1912550
Specs
Package Type
Surface mount
View Details
Littelfuse, Inc.
Two Terminal Maximum Duty Gas Plasma Arresters
CG75MSTR
Specs
Standards
RoHS
Capacitance Range
1 pF
Rated Voltage
90 volts
View Details
2
suppliers
Comtelco Industries, Inc.
Gas Tube DC Pass Bulk Head Surge & Lightening Arrestor
CPG-ONINF
Specs
Features
DC Pass
Operating Temperature
-40 to 85 C (-40 to 185 F)
Construction
Metal
View Details