Littelfuse, Inc. Two Terminal Maximum Duty Gas Plasma Arresters CG75MSTR

Description
Littelfuse highly reliable CG/CG2 Series GDTs provide a high degree of surge protection in a small size ideal for board level circuit protection.GDTs function as switches which dissipate a minimum amount of energy and therefore handle currents that far surpass other types of transient voltage protection. Their gas-filled, rugged ceramic metal construction make them well suited to adverse environments.The CG/CG2 series comes in a variety of forms including surface mount, core, straight and shaped leads, to serve a variety of mounting methods.The CG Series (75-110V) is ideal for protection of test and communication equipment and other devices in which low voltage limits and extremely low arc voltages are required. The CG2 Series (145V-1000V) is ideal for protecting equipment where higher voltage limits and holdover voltages are necessary. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options
Request a Quote Datasheet
Description
Littelfuse highly reliable CG/CG2 Series GDTs provide a high degree of surge protection in a small size ideal for board level circuit protection.GDTs function as switches which dissipate a minimum amount of energy and therefore handle currents that far surpass other types of transient voltage protection. Their gas-filled, rugged ceramic metal construction make them well suited to adverse environments.The CG/CG2 series comes in a variety of forms including surface mount, core, straight and shaped leads, to serve a variety of mounting methods.The CG Series (75-110V) is ideal for protection of test and communication equipment and other devices in which low voltage limits and extremely low arc voltages are required. The CG2 Series (145V-1000V) is ideal for protecting equipment where higher voltage limits and holdover voltages are necessary. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Terminal Maximum Duty Gas Plasma Arresters - CG75MSTR - Littelfuse, Inc.
Rosemont, IL, United States
Two Terminal Maximum Duty Gas Plasma Arresters
CG75MSTR
Two Terminal Maximum Duty Gas Plasma Arresters CG75MSTR
Littelfuse highly reliable CG/CG2 Series GDTs provide a high degree of surge protection in a small size ideal for board level circuit protection.GDTs function as switches which dissipate a minimum amount of energy and therefore handle currents that far surpass other types of transient voltage protection. Their gas-filled, rugged ceramic metal construction make them well suited to adverse environments.The CG/CG2 series comes in a variety of forms including surface mount, core, straight and shaped leads, to serve a variety of mounting methods.The CG Series (75-110V) is ideal for protection of test and communication equipment and other devices in which low voltage limits and extremely low arc voltages are required. The CG2 Series (145V-1000V) is ideal for protecting equipment where higher voltage limits and holdover voltages are necessary. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options

Littelfuse highly reliable CG/CG2 Series GDTs provide a high degree of surge protection in a small size ideal for board level circuit protection.GDTs function as switches which dissipate a minimum amount of energy and therefore handle currents that far surpass other types of transient voltage protection. Their gas-filled, rugged ceramic metal construction make them well suited to adverse environments.The CG/CG2 series comes in a variety of forms including surface mount, core, straight and shaped leads, to serve a variety of mounting methods.The CG Series (75-110V) is ideal for protection of test and communication equipment and other devices in which low voltage limits and extremely low arc voltages are required. The CG2 Series (145V-1000V) is ideal for protecting equipment where higher voltage limits and holdover voltages are necessary. Rugged Ceramic-Metal construction Low Capacitance(<1.5 pF) Meets REA PE-80 Available in surface mount, and a variety of lead options options

Supplier's Site Datasheet
Gas Discharge Tube Arresters (GDT) - CG75MSTRTR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
CG75MSTRTR-ND
Gas Discharge Tube Arresters (GDT) CG75MSTRTR-ND
Gas Discharge Tube 75V 20000A (20kA) 2 Pole Surface Mount

Gas Discharge Tube 75V 20000A (20kA) 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - CG75MSTRCT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
CG75MSTRCT-ND
Gas Discharge Tube Arresters (GDT) CG75MSTRCT-ND
Gas Discharge Tube 75V 20000A (20kA) 2 Pole Surface Mount

Gas Discharge Tube 75V 20000A (20kA) 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - CG75MSTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
CG75MSTRDKR-ND
Gas Discharge Tube Arresters (GDT) CG75MSTRDKR-ND
Gas Discharge Tube 75V 20000A (20kA) 2 Pole Surface Mount

Gas Discharge Tube 75V 20000A (20kA) 2 Pole Surface Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number CG75MSTR CG75MSTRTR-ND CG75MSTRCT-ND
Product Name Two Terminal Maximum Duty Gas Plasma Arresters Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT)
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 90 volts
Rated Voltage 55 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031023 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - GTCN25-900M-R02-ND - DigiKey
Specs
Application Industrial
Package Type Cylinder No Lead
Rated Current 2500 amps
View Details
Gas Tube Surge Arrestor 50-700MHz DC Blocked - CSG-50NFNF - Comtelco Industries, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Construction Metal
Package Type Connectorized
View Details