Industry standard 75mm VESA mounting for flexibility
| TTX Canada Inc. | |
|---|---|
| Product Category | Video Displays |
| Product Number | S9174OBVW |
| Product Name | Panel Mount LCD |
| Monitor Type | LCD Display |
| Color | Color |
| Input Types | Composite; DVI; Serial Interface (optional feature); S-Video; USB (optional feature); VGA |
| Screen Resolution | WXGA (1280 x 768) |