TTM Technologies Inc. Attenuators XRA10AA1SES

Description
SMD ATTENUATOR 1DB 2010
Request a Quote Datasheet
Description
SMD ATTENUATOR 1DB 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4244-XRA10AA1SESTR-ND - DigiKey
Thief River Falls, MN, United States
SMD ATTENUATOR 1DB 2010

SMD ATTENUATOR 1DB 2010

Buy Now Datasheet
Attenuators - 4244-XRA10AA1SESCT-ND - DigiKey
Thief River Falls, MN, United States
SMD ATTENUATOR 1DB 2010

SMD ATTENUATOR 1DB 2010

Buy Now Datasheet
Attenuators - 4244-XRA10AA1SESDKR-ND - DigiKey
Thief River Falls, MN, United States
SMD ATTENUATOR 1DB 2010

SMD ATTENUATOR 1DB 2010

Buy Now Datasheet
Attenuator - PCB Mount - XRA10AA1SES - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
XRA10AA1SES
Attenuator - PCB Mount XRA10AA1SES
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 4244-XRA10AA1SESTR-ND XRA10AA1SES
Product Name Attenuators Attenuator - PCB Mount
Attenuation 1 dB 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA2620 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.3 :1
View Details
Fixed Attenuators - Small Signal -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details