TTM TECHNOLOGIES INC.
XEC24M6-40GR -- RF AND WIRELESS - RF DIRECTIONAL COUPLER
TTM Technologies Inc.
RF and Wireless - RF Directional Coupler
XEC24M6-40GR
Description
RF DIR COUPLER
-
Quarktwin Technology Ltd.
Description
RF DIR COUPLER
Technical Specifications
|
Product Category
|
RF Couplers |
RF Couplers |
|
Product Number
|
XEC24M6-40GR |
XEC24M6-40GR |
|
Product Name
|
RF and Wireless - RF Directional Coupler |
RF Directional Coupler |
|
RF Coupler Type
|
Uni-Directional
|
Uni-Directional
|
Unlock Full Specs
to access all available technical data
Similar Products
RF Coupler Type
Uni-Directional
Frequency Range
500.00 to 3000.00 MHz
Power
300.00 watts
View Details
RF Coupler Type
Uni-Directional
Package Type
Surface Mount; 10-SMD, Flat Leads
Frequency Range
1600.00 to 4000.00 MHz
View Details
Frequency Range
3200.00 to 4000.00 MHz
Power
30.00 watts
Insertion Loss
0.50 dB
View Details
RF Coupler Type
Uni-Directional
Package Type
Surface Mount; 4-SMD, No Lead
Frequency Range
8000.00 to 12000.00 MHz
View Details