The XC2650P-03S is a high-performance 3dB hybrid directional coupler designed for WiMAX applications, operating within the frequency range of 2650-2800 MHz. It features a low insertion loss of 0.25 dB maximum and provides high isolation of at least 20 dB. The coupler is capable of handling up to 50 Watts of average power, making it suitable for high power applications. This component is characterized by tight amplitude balance of ±0.15 dB and phase balance of 90° ±3.0°, ensuring reliable performance in signal distribution and amplification tasks. The coupler is packaged in a surface mount format that is production-friendly and compliant with RoHS standards, featuring a lead-free tin immersion finish. The XC2650P-03S has been subjected to rigorous qualification testing and is compatible with common substrates such as FR4 and RO4003. It is available in both tape and reel packaging, with minimum order quantities of 2000 per reel.
RF Directional Coupler General Purpose 2.65GHz ~ 2.8GHz 50W 4-SMD, No Lead
RF Directional Coupler General Purpose 2.65GHz ~ 2.8GHz 50W 4-SMD, No Lead
RF Directional Coupler General Purpose 2.65GHz ~ 2.8GHz 50W 4-SMD, No Lead
RF DIR COUPLER 2.65-2.8GHZ SMD Product overview: XC2650P-03S from Anaren Wireless / TTM Technologies is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.8GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 2.8GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-XC2650P-03S can be used for catalog matching and distributor lookup.
The XC2650P-03S is a low profile, high performance 3dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for WiMAX applications. The XC2650P-03S is designed particularly for balanced power and low noise amplifiers, plus signal distribution and other applications where low insertion loss and tight amplitude and phase balance is required. It can be used in high power applications up to 50 Watts. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, and RO4003. Produced with 6 of 6 RoHS compliant tin immersion finish.
RF Directional Coupler General Purpose 2.65GHz ~ 2.8GHz 50W 4-SMD, No Lead
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 1173-1167-1-ND | 850-XC2650P-03S | XC2650P-03S | XC2650P-03S |
| Product Name | RF Directional Coupler | SMD 2.8GHZ Rf Directional Coupler | RF Hybrid Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | |
| Package Type | Surface Mount; 4-SMD, No Lead | 4-SMD, No Lead | Surface Mount | |
| Frequency Range | 2650.00 to 2800.00 MHz | 2650.00 to 2800.00 MHz | 2650.00 to 2800.00 MHz | 2650.00 to 2800.00 MHz |