Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Directional Coupler General Purpose 2.3GHz ~ 2.7GHz 20dB 50W 4-SMD, No Lead
RF DIR COUPLER 2.3-2.7GHZ 0502
| Richardson RFPD | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers |
| Product Number | XC2500E-20S | XC2500E-20S | XC2500E-20S |
| Product Name | RF Directional Coupler | RF Directional Coupler | RF and Wireless - RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount | ||
| Frequency Range | 2300.00 to 2700.00 MHz | 2300.00 to 2700.00 MHz | 2300.00 to 2700.00 MHz |