TTM Technologies Inc. RF Directional Coupler XC2100E-10S

Description
RF Directional Coupler General Purpose 2GHz ~ 2.3GHz 10dB 165W 4-SMD, No Lead
Request a Quote Datasheet
Description
RF Directional Coupler General Purpose 2GHz ~ 2.3GHz 10dB 165W 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 1173-XC2100E-10STR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1173-XC2100E-10STR-ND
RF Directional Coupler 1173-XC2100E-10STR-ND
RF Directional Coupler General Purpose 2GHz ~ 2.3GHz 10dB 165W 4-SMD, No Lead

RF Directional Coupler General Purpose 2GHz ~ 2.3GHz 10dB 165W 4-SMD, No Lead

Buy Now Datasheet
RF Directional Coupler - XC2100E-10S - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
XC2100E-10S
RF Directional Coupler XC2100E-10S
The XC2100E-10 is a low profile, high performance 10dB directional coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for UMTS and other 3G applications. The XC2100E-10 is designed particularly for power and frequency detection, as well as for power injection for example in feed-forward, where tightly controlled coupling and low insertion loss is required. It can be used in high power applications up to 165 Watts. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4350, and polyimide. Available in both 5 of 6 tin lead (XC2100E-10P) and 6 of 6 tin immersion (XC2100E-10S) RoHS compliant finishes.

The XC2100E-10 is a low profile, high performance 10dB directional coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for UMTS and other 3G applications. The XC2100E-10 is designed particularly for power and frequency detection, as well as for power injection for example in feed-forward, where tightly controlled coupling and low insertion loss is required. It can be used in high power applications up to 165 Watts. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4350, and polyimide. Available in both 5 of 6 tin lead (XC2100E-10P) and 6 of 6 tin immersion (XC2100E-10S) RoHS compliant finishes.

Supplier's Site Datasheet
RF Directional Coupler - XC2100E-10S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
XC2100E-10S
RF Directional Coupler XC2100E-10S
RF Directional Coupler General Purpose 2GHz ~ 2.3GHz 10dB 165W 4-SMD, No Lead

RF Directional Coupler General Purpose 2GHz ~ 2.3GHz 10dB 165W 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers
Product Number 1173-XC2100E-10STR-ND XC2100E-10S XC2100E-10S
Product Name RF Directional Coupler RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead Surface Mount
Frequency Range 2000.00 to 2300.00 MHz 2000.00 to 2300.00 MHz 2000.00 to 2300.00 MHz
Power 165.00 watts 155.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - WMC-0.3-8-20dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 300.00 to 8000.00 MHz
View Details